NorComp Connectors I/O - D-Sub & D-Ribbon CDFR7W2213L261

Description
7W2 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet
Description
7W2 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFR7W2213L261 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR7W2213L261
Connectors I/O - D-Sub & D-Ribbon CDFR7W2213L261
7W2 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

7W2 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFR7W2213L261-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR7W2213L261-ND
D-Sub Connector Assemblies 37-CDFR7W2213L261-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Ip67; Product Range Norcomp - 76AH5171 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Ip67; Product Range Norcomp
76AH5171
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Ip67; Product Range Norcomp 76AH5171
COMBO D-SUB CONN, R/A RCPT, DA-7W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DA-7W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFR7W2213L261 37-CDFR7W2213L261-ND 76AH5171
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Da-7W2, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data