NorComp Connectors I/O - D-Sub & D-Ribbon CDFV17W2113L451

Description
17W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
17W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV17W2113L451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV17W2113L451
Connectors I/O - D-Sub & D-Ribbon CDFV17W2113L451
17W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

17W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV17W2113L451-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV17W2113L451-ND
D-Sub Connector Assemblies 37-CDFV17W2113L451-ND
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-17W2, Solder, Ip67; Product Range Norcomp - 76AH6860 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Solder, Ip67; Product Range Norcomp
76AH6860
Combo D-Sub Conn, Plug, Db-17W2, Solder, Ip67; Product Range Norcomp 76AH6860
COMBO D-SUB CONN, PLUG, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV17W2113L451 37-CDFV17W2113L451-ND 76AH6860
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-17W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data