DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1200
1210
1220
1230
1240
1250
1253
1254
1255
1256
1257
1258
1259
1260
1261
1262
1263
1264
1265
1270
1280
1290
1300
1310
1320
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Surface Mount" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "Connector Header Through Hole 2 position 0.512"" (13.00mm)" | |
| 0.50 MM BASIC BLADE & BEAM TERMI | |
| 0.635 MM BASIC BLADE & BEAM TERM | |
| 10 Position Circular Connector Receptacle, Male Pins Solder | |
| 100 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 14 PIN .300 SPACING MACHINE PIN | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 16 PIN .300 SPACING MACHINE PIN | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 18 PIN .300 SPACING MACHINE PIN | |
| 180 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 20 PIN .300 SPACING MACHINE PIN | |
| 200 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 24 PIN .600 SPACING MACHINE PIN | |
| 240 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 28 PIN .600 SPACING MACHINE PIN | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 300 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 360 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 PIN .600 SPACING MACHINE PIN | |
| 5 (4 + PE) Position Circular Connector Receptacle, Male Pins Screw | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 6 PIN .300 SPACING MACHINE PIN I | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 PIN .300 SPACING MACHINE PIN I | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BTH-060-09-C-D-A-K-T R | |
| BTH-080-02-F-D-A-TR | |
| BTH-080-02-H-D-K-TR | |
| BTH-080-02-H-D-K | |
| BTH-090-02-F-D-K-TR | |
| BTH-090-02-H-D-K | |
| BTH-090-02-H-D | |
| BTH-090-03-F-D-K | |
| BTH-120-02-F-D-K | |
| BTH-120-03-F-D-LC | |
| BTH-120-03-H-D-K | |
| BTH-120-03-H-D | |
| BTH-120-04-C-D | |
| BTH-120-04-F-D-K | |
| BTH-120-04-F-D-LC | |
| BTH-120-04-H-D | |
| BTH-120-05-C-D | |
| BTH-120-05-H-D-LC | |
| BTH-120-05-H-D | |
| BTH-120-05-L-D-LC | |
| BTH-120-06-C-D | |
| BTH-120-06-F-D-LC | |
| BTH-120-06-H-D | |
| BTH-120-06-L-D-LC | |
| BTH-120-06-L-D | |
| BTH-120-09-F-D-K-TR | |
| BTH-120-09-F-D-K | |
| BTH-120-09-H-D-TR | |
| BTH-120-09-L-D-TR | |
| BTH-130-02-L-D-A | |
| CERES, STANDARD SIZE, 2A, 10 PIN | |
| CERES, STANDARD SIZE, 2A, 12 PIN | |
| CONN CBL BOARD IN STR PCB | |
| CONN HDR 300POS SMD GOLD | |
| CONN SMA JACK R/A 50 OHM PCB | |
| CONN SMA JACK R/A 50 OHM SMD | |
| CONN SMA JACK STR 50 OHM PCB | |
| CONN SMA JACK STR 50 OHM SMD | |
| CONN SMA JACK STR 50OHM EDGE M | |
| CONN SMA JACK STR 50OHM PCB | |
| CONN SMA PLUG R/A 50OHM PCB | |
| CONN SMA PLUG STR 50OHM EDGE M | |
| CONN SMA PLUG STR 50OHM PCB | |
| CONNECTORS_EF | |
| JACK ASSEMBLY,END LAUNCH SMA | |
| JACK ASSEMBLY,RA PC MOUNT BULK | |
| JACK ASSEMBLY,SURFACE MOUNT EN | |
| JACK SMA R/A PC MNT | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA JACK 45 DEGREE PCB MOUNT | |
| SMA JACK, 45 DEGREE, PCB MOUNT | |
| SMA JACK, RA, BLKHD, PC MOUNT, |
| << Prev | Next >> |