9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9W4 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
COMBO D-SUB CONN, RCPT, DB-9W4, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-CDFV9W4213L251-ND | CDFV9W4213L251 | 76AH6886 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Combo D-Sub Conn, Rcpt, Db-9W4, Solder, Ip67; Product Range Norcomp |
| Category | D-Sub Connector |