NorComp Connectors I/O - D-Sub & D-Ribbon CDFV7W2113L251

Description
7W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet
Description
7W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV7W2113L251 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV7W2113L251
Connectors I/O - D-Sub & D-Ribbon CDFV7W2113L251
7W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

7W2 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV7W2113L251-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV7W2113L251-ND
D-Sub Connector Assemblies 37-CDFV7W2113L251-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Solder, Ip67; Product Range Norcomp - 76AH6874 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Solder, Ip67; Product Range Norcomp
76AH6874
Combo D-Sub Conn, Plug, Da-7W2, Solder, Ip67; Product Range Norcomp 76AH6874
COMBO D-SUB CONN, PLUG, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV7W2113L251 37-CDFV7W2113L251-ND 76AH6874
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 to 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A98022-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details