3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
3W3 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
COMBO D-SUB CONN, RCPT, DA-3W3, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-CDFV3W3213L451-ND | CDFV3W3213L451 | 76AH6872 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Combo D-Sub Conn, Rcpt, Da-3W3, Solder, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |