NorComp D-Sub Connector Assemblies CDFR9W4213L211

Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFR9W4213L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR9W4213L211-ND
D-Sub Connector Assemblies 37-CDFR9W4213L211-ND
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - CDFR9W4213L211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR9W4213L211
Connectors I/O - D-Sub & D-Ribbon CDFR9W4213L211
9W4 R/A SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS 20 AMP

9W4 R/A SOLDER FEMALE,FLASH 4-40 INTERNAL THREADS 20 AMP

Buy Now
Combo D-Sub Conn, R/a Rcpt, Db-9W4, Ip67; Product Range Norcomp - 76AH5178 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-9W4, Ip67; Product Range Norcomp
76AH5178
Combo D-Sub Conn, R/a Rcpt, Db-9W4, Ip67; Product Range Norcomp 76AH5178
COMBO D-SUB CONN, R/A RCPT, DB-9W4, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-9W4, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-CDFR9W4213L211-ND CDFR9W4213L211 76AH5178
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Combo D-Sub Conn, R/a Rcpt, Db-9W4, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details