NorComp Connectors I/O - D-Sub & D-Ribbon CDFR13W3113L461

Description
13W3 R/A SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
13W3 R/A SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFR13W3113L461 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR13W3113L461
Connectors I/O - D-Sub & D-Ribbon CDFR13W3113L461
13W3 R/A SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

13W3 R/A SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFR13W3113L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR13W3113L461-ND
D-Sub Connector Assemblies 37-CDFR13W3113L461-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp - 76AH5145 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
76AH5145
Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp 76AH5145
COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFR13W3113L461 37-CDFR13W3113L461-ND 76AH5145
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-13W3, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1532-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
PwrBlade+ ® - 10106134-8004003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details