NorComp Connectors I/O - D-Sub & D-Ribbon CDFV7W2213L451

Description
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV7W2213L451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV7W2213L451
Connectors I/O - D-Sub & D-Ribbon CDFV7W2213L451
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV7W2213L451-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV7W2213L451-ND
D-Sub Connector Assemblies 37-CDFV7W2213L451-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp - 76AH6880 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp
76AH6880
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp 76AH6880
COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV7W2213L451 37-CDFV7W2213L451-ND 76AH6880
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details