NorComp Connectors I/O - D-Sub & D-Ribbon CDFR17W2213L461

Description
17W2 R/A SOLDERFE MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
17W2 R/A SOLDERFE MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFR17W2213L461 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR17W2213L461
Connectors I/O - D-Sub & D-Ribbon CDFR17W2213L461
17W2 R/A SOLDERFE MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

17W2 R/A SOLDERFE MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFR17W2213L461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR17W2213L461-ND
D-Sub Connector Assemblies 37-CDFR17W2213L461-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp - 76AH5157 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp
76AH5157
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp 76AH5157
COMBO D-SUB CONN, R/A RCPT, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFR17W2213L461 37-CDFR17W2213L461-ND 76AH5157
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-080LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers