"6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
Win Source Part Number: 1206752-CB20220607
Category: Connectors, Interconnects>Termin
Series: Magnum® CB2000
Pitch: 0.375" (9.53mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 6
Standard Package: 50
Number of Wire Entries: 6
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division
Other Names: Q10881841J,CB2022060
RoHS Status: RoHS non-compliant
TERMINAL CONNECTOR BLOCK / Bulk
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 283-5103-ND | 1206752-CB20220607 | 09AK0925 |
| Product Name | Barrier Blocks | Connectors, Interconnects - Terminal Blocks - Barrier Blocks | Terminal Connector Block / Bulk Eaton Bussmann |
| Mounting | Through Hole | Through Hole |