10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle
SMART CARD, C702, WIPING XXS, 3MM; Product Range:-; Connector Type:Smart Card; No. of Contacts:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2018); Connector Mounting:PCB Mount; Contact Gender:Socket; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | C70210M00823240-ND | 14T2661 |
| Product Name | PC Card Sockets | Smart Card, C702, Wiping Xxs, 3Mm; Product Range Amphenol Sine/tuchel |
| Connector Type | Connector | PC Card Connector |