Amphenol LTW Circular Connector Assemblies CB-06PMMP-LC7001

Description
CERES, MIDDLE SIZE, 10A, 06 PINS
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 10A, 06 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CB-06PMMP-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CB-06PMMP-LC7001-ND
Circular Connector Assemblies 1754-CB-06PMMP-LC7001-ND
CERES, MIDDLE SIZE, 10A, 06 PINS

CERES, MIDDLE SIZE, 10A, 06 PINS

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw - 47W9594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
47W9594
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw 47W9594
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-CB-06PMMP-LC7001-ND 47W9594
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10302408AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details