BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Bulkhead Jack | Insulated | Right An
RF Connectors / Coaxial Connectors BNC Blkhd Jack R/A Insulated Board Mnt
RF/COAXIAL TWINAX/TRIAX R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 1097-1044-ND | CBBJR26 | CBBJR26 | 90B3904 |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Twinax/triax R/a 75 Ohm Solder; Connector Type Trompeter - Cinch Connectivity |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket | BNC; Triax; Twinax | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead Mount | ||
| Gender | Female / Jack | Female / Jack |