CERES, MIDDLE SIZE, 5A, 07 PINS,
CONNECTOR, CIRCULAR, PLUG, 7POS, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:PCB Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-CD-07PMFP-LC7001-ND | 47W9602 |
| Product Name | Circular Connector Assemblies | Connector, Circular, Plug, 7Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts | |
| Current Rating | 5.0 amps |