NorComp Connectors I/O - D-Sub & D-Ribbon CDFR13W3213L261

Description
13W3 R/A SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet
Description
13W3 R/A SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFR13W3213L261 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR13W3213L261
Connectors I/O - D-Sub & D-Ribbon CDFR13W3213L261
13W3 R/A SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

13W3 R/A SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFR13W3213L261-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR13W3213L261-ND
D-Sub Connector Assemblies 37-CDFR13W3213L261-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp - 76AH5147 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp
76AH5147
Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp 76AH5147
COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-13W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFR13W3213L261 37-CDFR13W3213L261-ND 76AH5147
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-13W3, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104086-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details