CERES, MIDDLE SIZE, 5A, 09 PINS,
CIRCULAR CONNECTOR, PLUG, 9 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-CD-09PMFP-LC7001-ND | 47W9608 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 9 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |