3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
3W3 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
COMBO D-SUB CONN, R/A RCPT, DA-3W3, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-CDFR3W3213L461-ND | CDFR3W3213L461 | 76AH5165 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Combo D-Sub Conn, R/a Rcpt, Da-3W3, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle |