NorComp Connectors I/O - D-Sub & D-Ribbon CDFV17W2213L451

Description
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV17W2213L451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV17W2213L451
Connectors I/O - D-Sub & D-Ribbon CDFV17W2213L451
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV17W2213L451-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV17W2213L451-ND
D-Sub Connector Assemblies 37-CDFV17W2213L451-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp - 76AH6864 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp
76AH6864
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp 76AH6864
COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV17W2213L451 37-CDFV17W2213L451-ND 76AH6864
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26827-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details