DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1250
1251
1252
1253
1254
1255
1256
1257
1258
1259
1260
1261
1262
1270
1280
1290
1300
1310
1320
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "6 (4 + 2 Power) Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 14 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 15 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 15 position 0.098"" (2.50mm)" | |
| "Connector Header Surface Mount 16 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 18 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 20 position 0.031"" (0.80mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 20 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 22 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 24 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 26 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 28 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| 0.50 MM BASIC BLADE & BEAM SOCKE | |
| 0.80 MM BASIC BLADE & BEAM SOCKE | |
| 1.5MM DOUBLE-ROW WITH SECURE-LOC | |
| 10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 12 (10 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 12 (10 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 12 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 14 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 18 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 18 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 22 (20 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 22 (20 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 22 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 240 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 (24 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 26 (24 + 2 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26 (24 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 (30 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 32 (30 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 34 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 36 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 36 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4 (2 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 4 (2 + 2 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4 (2 + 2 Power) Position Receptacle Connector Surface Mount Gold | |
| 4 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 4 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 42 (40 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 42 (40 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 42 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 42 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 44 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 46 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 46 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 54 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 54 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 58 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 58 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 6 (4 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 6 (4 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 6 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Center Strip Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Socket, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 64 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 (6 + 2 Power) Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 8 (6 + 2 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Differential Pair Array, Female Board Edge, Straddle Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| Adapter Terminal Blocks, Screw Connection, 1 Pos, 1 Row To Quick Connects, 1 Pos | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| BNC Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC JACK | |
| BSE-080-01-C-D-A-FR | |
| CERES, STANDARD SIZE, 5A, 04 PIN | |
| CERES, STANDARD SIZE, 5A, 05 PIN | |
| CERES, STANDARD SIZE, 5A, 06 PIN | |
| CERES, STANDARD SIZE, 5A, 07 PIN | |
| CERES, STANDARD SIZE, 5A, 08 PIN | |
| COAX CONN BNC, PCB SIDE | |
| CONN BNC JACK R/A 75 OHM | |
| CONN HDR 0.35MM 10POS SMT GOLD | |
| CONN HDR 0.35MM SMD 46POS+2PWR | |
| CONN HDR 0.35MM SMD 4POS+2PWR | |
| CONN HDR 0.3MM SMD 10POS + 2PWR | |
| CONN HDR 10POS SMD GOLD | |
| CONN HDR 14POS SMD GOLD | |
| CONN HDR 16POS SMD GOLD | |
| CONN HDR 20POS SMD GOLD | |
| CONN HDR 24POS 1MM SMT | |
| CONN HDR 24POS SMD GOLD | |
| CONN HDR 2POS SMD GOLD | |
| CONN HDR 30POS SMD GOLD | |
| CONN HDR 34POS SMD GOLD | |
| CONN HDR 40POS SMD GOLD | |
| CONN HDR 46POS SMD GOLD | |
| CONN HDR 4POS SMD GOLD | |
| CONN HDR 50POS SMD GOLD | |
| CONN HDR 54POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN HDR 6POS SMD GOLD | |
| CONN HDR SMD GOLD | |
| CONN HEADER SMD 15POS 2MM | |
| CONN HEADER SMD 4POS | |
| CONN PLUG 20POS SMD GOLD | |
| CONN RCPT 0.35MM 10POS SMT GOLD | |
| CONN RCPT 0.35MM SMD 46POS+2PWR | |
| CONN RCPT 0.35MM SMD 4POS+2PWR | |
| CONN RCPT 0.3MM SMD 10POS + 2PWR | |
| CONN RCPT 10POS SMD GOLD | |
| CONN RCPT 12POS SMD GOLD | |
| CONN RCPT 14POS SMD GOLD | |
| CONN RCPT 16POS SMD GOLD | |
| CONN RCPT 20POS SMD GOLD | |
| CONN RCPT 24POS SMD GOLD | |
| CONN RCPT 2POS SMD GOLD | |
| CONN RCPT 30POS SMD GOLD | |
| CONN RCPT 34POS SMD GOLD | |
| CONN RCPT 40POS SMD GOLD | |
| CONN RCPT 44POS SMD GOLD | |
| CONN RCPT 50POS SMD GOLD | |
| CONN RCPT 54POS SMD GOLD | |
| CONN RCPT 58POS SMD GOLD | |
| CONN RCPT 60POS SMD GOLD | |
| CONN RCPT 6POS SMD GOLD | |
| CONN RCPT 8POS SMD GOLD | |
| CONN RCPT SMD GOLD | |
| CONN RCPT | |
| Connector Header Surface Mount 4 (2 + 2 Power) position | |
| Connector Header Surface Mount 6 (4 + 2 Power) position | |
| Connector | |
| CRIMP STYLE 1.0MM DOUBLE-ROW SEC | |
| IN DEVELOPMENT: ACCLIMATE SEALED | |
| Interconnect Circular | |
| Interconnect Rectangular | |
| PLUG, 0.35MM PITCH, 60 POS., 5.0 | |
| PLUG, 0.4MM PITCH, 40 POS., 0.3A | |
| Position Connector | |
| RECEPTACLE, 0.35MM PITCH, 60 POS | |
| RECEPTACLE, 0.4MM PITCH, 40 POS. |
| << Prev | Next >> |