3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
3W3 VERT SOLDER MALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
COMBO D-SUB CONN, PLUG, DA-3W3, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-CDFV3W3113L451-ND | CDFV3W3113L451 | 76AH6868 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Combo D-Sub Conn, Plug, Da-3W3, Solder, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 40.0 amps |