NorComp D-Sub Connector Assemblies CDFR17W2213L411

Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFR17W2213L411-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFR17W2213L411-ND
D-Sub Connector Assemblies 37-CDFR17W2213L411-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - CDFR17W2213L411 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFR17W2213L411
Connectors I/O - D-Sub & D-Ribbon CDFR17W2213L411
17W2 R/A SOLDER FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

17W2 R/A SOLDER FEMALE, FLASH 4-40 INTERNAL THREADS 40 AMP

Buy Now
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp - 76AH5156 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp
76AH5156
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp 76AH5156
COMBO D-SUB CONN, R/A RCPT, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-CDFR17W2213L411-ND CDFR17W2213L411 76AH5156
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Combo D-Sub Conn, R/a Rcpt, Db-17W2, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98252-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - 103817-5-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details