"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
1.27MM (.050") FEMALE TOP ENTRY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2987-CA3206M1300CT-ND | CA3206M1300 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 230 volts | 230 volts |
| Current Rating | 1.5 amps | 1.5 amps |