DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2850
2900
2950
3000
3050
3100
3120
3130
3140
3150
3160
3170
3171
3172
3173
3174
3175
3176
3177
3178
3179
3180
3181
3182
3183
3190
3200
3210
3220
3230
3235
| Product Name | Notes |
|---|---|
| 10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 10 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 10 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 100 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 100 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 100 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 107 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 11 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 11 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 11 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 11.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 110 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 110 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 12 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 12 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 12 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 12 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 12.5 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 120 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 120.6 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 121 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 13 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 13 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 13 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 14 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 15 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 15 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 15 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 15 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 150 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 150 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 150 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 158 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 16 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 16 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 16 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 162 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 165 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 17 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 18 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 18 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 18 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 180 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 183 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 19 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 19.2 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 20 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 20 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 20 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 20 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 200 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 200 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 21 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 22 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 22 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 22 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 22 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 22 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 220 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 24 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 24 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 24 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 24.9 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 25 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 25 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 25 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 25.6 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 250 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 256 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 27 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 27 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 27 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 270 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 275 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 280 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 2T WSTC0402 0.25W 100PPM 43 MOHM | |
| 2T WSTC0402 0.25W 100PPM 47 MOHM | |
| 2T WSTC0402 0.25W 100PPM 50 MOHM | |
| 2T WSTC0402 0.33W 100PPM 10 MOHM | |
| 2T WSTC0402 0.33W 100PPM 11 MOHM | |
| 2T WSTC0402 0.33W 100PPM 12 MOHM | |
| 2T WSTC0402 0.33W 100PPM 13 MOHM | |
| 2T WSTC0402 0.33W 100PPM 14 MOHM | |
| 2T WSTC0402 0.33W 100PPM 15 MOHM | |
| 2T WSTC0402 0.33W 100PPM 16 MOHM | |
| 2T WSTC0402 0.33W 100PPM 18 MOHM | |
| 2T WSTC0402 0.33W 100PPM 19MOHM | |
| 2T WSTC0402 0.33W 100PPM 20MOHM | |
| 2T WSTC0402 0.33W 100PPM 21 MOHM | |
| 2T WSTC0402 0.33W 100PPM 22 MOHM | |
| 2T WSTC0402 0.33W 100PPM 24 MOHM | |
| 2T WSTC0402 0.33W 100PPM 5 MOHM | |
| 2T WSTC0402 0.33W 100PPM 6 MOHM | |
| 2T WSTC0402 0.33W 100PPM 7 MOHM | |
| 2T WSTC0402 0.33W 100PPM 8 MOHM | |
| 2T WSTC0402 0.33W 100PPM 9 MOHM | |
| 2T WSTC0603 0.33W 100PPM 3 MOHM | |
| 2T WSTC0603 0.33W 100PPM 4 MOHM | |
| 2T WSTC0603 0.33W 100PPM 5MOHM 0 | |
| 2T WSTC0603 0.33W 75PPM 10 MOHM | |
| 2T WSTC0603 0.33W 75PPM 11 MOHM | |
| 2T WSTC0603 0.33W 75PPM 12 MOHM | |
| 2T WSTC0603 0.33W 75PPM 13 MOHM | |
| 2T WSTC0603 0.33W 75PPM 14 MOHM | |
| 2T WSTC0603 0.33W 75PPM 15 MOHM | |
| 2T WSTC0603 0.33W 75PPM 16 MOHM | |
| 2T WSTC0603 0.33W 75PPM 18 MOHM | |
| 2T WSTC0603 0.33W 75PPM 20 MOHM | |
| 2T WSTC0603 0.33W 75PPM 6 MOHM 1 | |
| 2T WSTC0603 0.33W 75PPM 7 MOHM 1 | |
| 2T WSTC0603 0.33W 75PPM 8 MOHM 1 | |
| 2T WSTC0603 0.33W 75PPM 9 MOHM 1 | |
| 2T WSTC0805 0.5W 100PPM 1.5 MOHM | |
| 2T WSTC0805 0.5W 150PPM 1 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 10 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 11 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 12 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 13 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 14 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 15 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 16 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 18 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 20 MOHM 1 | |
| 2T WSTC0805 0.5W 50PPM 6 MOHM 1. | |
| 2T WSTC0805 0.5W 50PPM 7 MOHM 1. | |
| 2T WSTC0805 0.5W 50PPM 8 MOHM 1. | |
| 2T WSTC0805 0.5W 50PPM 9 MOHM 1. | |
| 2T WSTC0805 0.5W 75PPM 2 MOHM 1. | |
| 2T WSTC0805 0.5W 75PPM 3 MOHM 1. | |
| 2T WSTC0805 0.5W 75PPM 4 MOHM 1. | |
| 2T WSTC0805 0.5W 75PPM 5 MOHM 1. | |
| 2T WSTC1206 1W 50PPM 10 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 11 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 12 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 13 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 14 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 15 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 16 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 18 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 20 MOHM 1.0 | |
| 2T WSTC1206 1W 50PPM 5 MOHM 1.0% | |
| 2T WSTC1206 1W 50PPM 6 MOHM 1.0% | |
| 2T WSTC1206 1W 50PPM 7 MOHM 1.0% | |
| 2T WSTC1206 1W 50PPM 8 MOHM 1.0% | |
| 2T WSTC1206 1W 50PPM 9 MOHM 1.0% | |
| 2T WSTC1206 1W 75PPM 1 MOHM 1.0% | |
| 2T WSTC1206 1W 75PPM 2 MOHM 1.0% | |
| 2T WSTC1206 1W 75PPM 3 MOHM 1.0% | |
| 2T WSTC1206 1W 75PPM 4 MOHM 1.0% | |
| 2T WSTM0603 0.5W 50PPM 10 MOHM 1 | |
| 2T WSTM0603 0.5W 50PPM 15 MOHM 1 | |
| 2T WSTM0603 0.5W 50PPM 20 MOHM 1 | |
| 2T WSTM0603 0.5W 50PPM 22 MOHM 1 | |
| 2T WSTM0603 0.5W 50PPM 30 MOHM 1 | |
| 2T WSTM0603 0.5W 50PPM 33 MOHM 1 | |
| 2T WSTM0603 0.5W 75PPM 6 MOHM 1. | |
| 2T WSTM0603 0.5W 75PPM 9 MOHM 1. | |
| 2T WSTM0805 0.75W 50PPM 100 MOHM | |
| 2T WSTM0805 0.75W 50PPM 13 MOHM | |
| 2T WSTM0805 0.75W 50PPM 15 MOHM | |
| 2T WSTM0805 0.75W 50PPM 16 MOHM | |
| 2T WSTM0805 0.75W 50PPM 165 MOHM | |
| 2T WSTM0805 0.75W 50PPM 18 MOHM | |
| 2T WSTM0805 0.75W 50PPM 20 MOHM | |
| 2T WSTM0805 0.75W 50PPM 22 MOHM | |
| 2T WSTM0805 0.75W 50PPM 220 MOHM | |
| 2T WSTM0805 0.75W 50PPM 24 MOHM | |
| 2T WSTM0805 0.75W 50PPM 30 MOHM | |
| 2T WSTM0805 0.75W 50PPM 33 MOHM | |
| 2T WSTM0805 0.75W 50PPM 4 MOHM 1 | |
| 2T WSTM0805 0.75W 50PPM 47 MOHM | |
| 2T WSTM0805 0.75W 50PPM 470 MOHM | |
| 2T WSTM0805 0.75W 50PPM 5 MOHM 1 | |
| 2T WSTM0805 0.75W 50PPM 7 MOHM 1 | |
| 2T WSTM0805 0.75W 50PPM 8 MOHM 1 | |
| 2T WSTM0805 0.75W 50PPM 9 MOHM 1 | |
| 2T WSTM0805 0.75W 75PPM 3 MOHM 1 | |
| 2T WSTM1206 1W 50PPM 10 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 11 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 12 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 120 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 130 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 140 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 15 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 16 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 160 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 18 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 20 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 22 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 24 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 240 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 27 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 270 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 28 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 30 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 330 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 36 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 360 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 39 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 4 MOHM 1.0% | |
| 2T WSTM1206 1W 50PPM 402 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 43 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 430 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 47 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 470 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 499 MOHM 1. | |
| 2T WSTM1206 1W 50PPM 5 MOHM 1.0% | |
| 2T WSTM1206 1W 50PPM 56 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 6 MOHM 1.0% | |
| 2T WSTM1206 1W 50PPM 62 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 7 MOHM 1.0% | |
| 2T WSTM1206 1W 50PPM 75 MOHM 1.0 | |
| 2T WSTM1206 1W 50PPM 8 MOHM 1.0% | |
| 2T WSTM1206 1W 50PPM 9 MOHM 1.0% | |
| 2T WSTM2512 2W 50PPM 10 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 12 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 120 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 130 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 140 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 15 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 16 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 18 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 180 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 20 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 22 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 240 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 27 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 30 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 300 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 33 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 330 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 36 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 360 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 390 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 430 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 470 MOHM 1. | |
| 2T WSTM2512 2W 50PPM 5 MOHM 1.0% | |
| 2T WSTM2512 2W 50PPM 51 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 6 MOHM 1.0% | |
| 2T WSTM2512 2W 50PPM 68 MOHM 1.0 | |
| 2T WSTM2512 2W 50PPM 7 MOHM 1.0% | |
| 2T WSTM2512 2W 50PPM 75 MOHM 1.0 | |
| 2T WSTM2512 2W 75PPM 2 MOHM 1.0% | |
| 2T WSTM2512 2W 75PPM 3 MOHM 1.0% | |
| 2T WSTM4527 4W 100PPM 7 MOHM 1.0 | |
| 2T WSTM4527 4W 50PPM 15 MOHM 1.0 | |
| 2T WSTM4527 4W 50PPM 20 MOHM 1.0 | |
| 30 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 30 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 30 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 30 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 300 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 300 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 33 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 33 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 33 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 33 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 35 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 35 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 36 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 39 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 39 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 40 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 40 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 43 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 45 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 47 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 47 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 50 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 50 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 51 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 51 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 56 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 60 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 60 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 62 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 66 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 68 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 68 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 68 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 68.1 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 70 mOhms ±5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 75 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 75 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 76.8 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 80 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 80 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 82 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 82 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 90 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element | |
| 91 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film | |
| low ohm current sense resistor | |
| RES 0.012 OHM 1% 5W 4527 | |
| RES 0.02 OHM 1% 5W 4527 | |
| RES 0.12 OHM 1% 5W 4527 | |
| RES 0.15 OHM 0.5% 5W 4527 |
| << Prev | Next >> |