5W,.02,1%,T/R,RoHS Compliant
20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay Dale
Win Source Part Number: 799361-WSR5R0200FEA
Series: WSR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 275°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 4527 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.02
Composition: Metal Element
Number of Terminations: 2
Family Name: WSR
Categories: Resistors
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527
Height - Seated (Maximum): 0.100" (2.54mm)
Introduction Date: July 12, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
20mR 1% 5W 4527 SMD Chip Resistor Product overview: WSR5R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0200FEA can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.02 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSR5R0200FEA | WSRC-.02CT-ND | 799361-WSR5R0200FEA | 52-WSR5R0200FEA | 98K3103 |
| Product Name | 5W,.02,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSR5R0200FEA | SMD 5W Resistor | Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | 5 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |