Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .035ohms 1% Learn More WSR5R0350FEA

Description
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More - WSR5R0350FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More
WSR5R0350FEA
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More WSR5R0350FEA
Current Sense Resistors - SMD 5watts .035ohms 1% Learn More

Current Sense Resistors - SMD 5watts .035ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0350FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0350FEA-ND
Chip Resistor - Surface Mount WSR5R0350FEA-ND
35 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R0350FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0350FEA
Chip Resistor - Surface Mount WSR5R0350FEA
RES 0.035 OHM 1% 5W 4527

RES 0.035 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR5R0350FEA WSR5R0350FEA-ND WSR5R0350FEA
Product Name Current Sense Resistors - SMD 5watts .035ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0350 ohms 0.0350 ohms 3.50E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details