Vishay Intertechnology, Inc. Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0200DBA

Description
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk - WSR5R0200DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
WSR5R0200DBA
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0200DBA
Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0200DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0200DBA-ND
Chip Resistor - Surface Mount WSR5R0200DBA-ND
20 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0200DBA WSR5R0200DBA-ND
Product Name Res Metal Strip 4527 20m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details