Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSR5R0250FEA WSR5R0250FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 813061-WSR5R0250FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 813061-WSR5R0250FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR5R0250FEA
813061-WSR5R0250FEA
Chip Resistor - Surface Mount - WSR5R0250FEA 813061-WSR5R0250FEA
Manufacturer: Vishay Dale Win Source Part Number: 813061-WSR5R0250FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 813061-WSR5R0250FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
RES .025 OHM 5W 1% 4527 SMD - WSR5R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 5W 1% 4527 SMD
WSR5R0250FEA
RES .025 OHM 5W 1% 4527 SMD WSR5R0250FEA
RES .025ohm 5W 1% 4527 SMD

RES .025ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.025DKR-ND
Chip Resistor - Surface Mount WSRC-.025DKR-ND
25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.025TR-ND
Chip Resistor - Surface Mount WSRC-.025TR-ND
25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.025CT-ND
Chip Resistor - Surface Mount WSRC-.025CT-ND
25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.025 OHM 5W Resistor - 52-WSR5R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 5W Resistor
52-WSR5R0250FEA
0.025 OHM 5W Resistor 52-WSR5R0250FEA
RES 0.025 OHM 1% 5W 4527 Product overview: WSR5R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0250FEA can be used for catalog matching and distributor lookup.

RES 0.025 OHM 1% 5W 4527 Product overview: WSR5R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSR5R0250FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSR5R0250FEA
Resistors - Chip Resistor - Surface Mount WSR5R0250FEA
RES 0.025 OHM 1% 5W 4527

RES 0.025 OHM 1% 5W 4527

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0250FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0250FEA
Chip Resistor - Surface Mount WSR5R0250FEA
RES 0.025 OHM 1% 5W 4527

RES 0.025 OHM 1% 5W 4527

Supplier's Site Datasheet
Res, 0R025, 5W, 4527, Metal Strip Rohs Compliant Vishay - 45AJ9688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 5W, 4527, Metal Strip Rohs Compliant Vishay
45AJ9688
Res, 0R025, 5W, 4527, Metal Strip Rohs Compliant Vishay 45AJ9688
RES, 0R025, 5W, 4527, METAL STRIP ROHS COMPLIANT: YES

RES, 0R025, 5W, 4527, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 813061-WSR5R0250FEA WSR5R0250FEA WSRC-.025DKR-ND 52-WSR5R0250FEA WSR5R0250FEA WSR5R0250FEA 45AJ9688
Product Name Chip Resistor - Surface Mount - WSR5R0250FEA RES .025 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount 0.025 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R025, 5W, 4527, Metal Strip Rohs Compliant Vishay
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2HR56JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details