Vishay Precision Group Chip Resistor - Surface Mount WSR5R2500FEA

Description
250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRC-.25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.25TR-ND
Chip Resistor - Surface Mount WSRC-.25TR-ND
250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.25CT-ND
Chip Resistor - Surface Mount WSRC-.25CT-ND
250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.25DKR-ND
Chip Resistor - Surface Mount WSRC-.25DKR-ND
250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .25 OHM 5W 1% 4527 SMD - WSR5R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 5W 1% 4527 SMD
WSR5R2500FEA
RES .25 OHM 5W 1% 4527 SMD WSR5R2500FEA
RES .25ohm 5W 1% 4527 SMD

RES .25ohm 5W 1% 4527 SMD

Supplier's Site
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay - 67P3114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay
67P3114
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay 67P3114
RES, 0R25, 5W, 4527, METAL STRIP; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, 0R25, 5W, 4527, METAL STRIP; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.25 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3114 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.25 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3114
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.25 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3114
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.25 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.25 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay - 08AJ1793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay
08AJ1793
Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay 08AJ1793
RES, 0R25, 5W, 4527, METAL STRIP; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, 0R25, 5W, 4527, METAL STRIP; Resistance:0.25ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSRC-.25TR-ND WSR5R2500FEA 67P3114 98K3114
Product Name Chip Resistor - Surface Mount RES .25 OHM 5W 1% 4527 SMD Res, 0R25, 5W, 4527, Metal Strip; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.25 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric]
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details