Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R1200FEA

Description
RES 0.12 OHM 1% 5W 4527
Request a Quote Datasheet
Description
RES 0.12 OHM 1% 5W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR5R1200FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R1200FEADKR-ND
Chip Resistor - Surface Mount 541-WSR5R1200FEADKR-ND
RES 0.12 OHM 1% 5W 4527

RES 0.12 OHM 1% 5W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R1200FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R1200FEATR-ND
Chip Resistor - Surface Mount 541-WSR5R1200FEATR-ND
120 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R1200FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R1200FEACT-ND
Chip Resistor - Surface Mount 541-WSR5R1200FEACT-ND
RES 0.12 OHM 1% 5W 4527

RES 0.12 OHM 1% 5W 4527

Buy Now Datasheet
Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R1200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R1200FEA
Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R1200FEA
Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR5R1200FEADKR-ND WSR5R1200FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 120m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details