Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .012ohms 1% Learn More WSR5R0120FEA

Description
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More - WSR5R0120FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More
WSR5R0120FEA
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More WSR5R0120FEA
Current Sense Resistors - SMD 5watts .012ohms 1% Learn More

Current Sense Resistors - SMD 5watts .012ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR5R0120FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0120FEATR-ND
Chip Resistor - Surface Mount 541-WSR5R0120FEATR-ND
12 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R0120FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0120FEADKR-ND
Chip Resistor - Surface Mount 541-WSR5R0120FEADKR-ND
RES 0.012 OHM 1% 5W 4527

RES 0.012 OHM 1% 5W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R0120FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0120FEACT-ND
Chip Resistor - Surface Mount 541-WSR5R0120FEACT-ND
RES 0.012 OHM 1% 5W 4527

RES 0.012 OHM 1% 5W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0120FEA 541-WSR5R0120FEATR-ND
Product Name Current Sense Resistors - SMD 5watts .012ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details