Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R0300FEA

Description
30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRC-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.03CT-ND
Chip Resistor - Surface Mount WSRC-.03CT-ND
30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.03TR-ND
Chip Resistor - Surface Mount WSRC-.03TR-ND
30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.03DKR-ND
Chip Resistor - Surface Mount WSRC-.03DKR-ND
30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR5R0300FEA
903437-WSR5R0300FEA
Chip Resistor - Surface Mount - WSR5R0300FEA 903437-WSR5R0300FEA
Manufacturer: Vishay Win Source Part Number: 903437-WSR5R0300FEA Series: WSR Operating Temperature Range: -65°C ~ 275°C Features: 30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: 2266-WSR5R0300FEA, WSRC-.03CT, WSRC-.03DKR, WSRC-.03TR

Manufacturer: Vishay
Win Source Part Number: 903437-WSR5R0300FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 30 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: 2266-WSR5R0300FEA, WSRC-.03CT, WSRC-.03DKR, WSRC-.03TR

Buy Now Datasheet
RES .03 OHM 5W 1% 4527 SMD - WSR5R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 5W 1% 4527 SMD
WSR5R0300FEA
RES .03 OHM 5W 1% 4527 SMD WSR5R0300FEA
RES .03ohm 5W 1% 4527 SMD

RES .03ohm 5W 1% 4527 SMD

Supplier's Site
SMD 0.03 Ohm 5W Resistor - 52-WSR5R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.03 Ohm 5W Resistor
52-WSR5R0300FEA
SMD 0.03 Ohm 5W Resistor 52-WSR5R0300FEA
0.03 Ohm 5W 1% Metal Strip Resistor, 4527 SMD Product overview: WSR5R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0300FEA can be used for catalog matching and distributor lookup.

0.03 Ohm 5W 1% Metal Strip Resistor, 4527 SMD Product overview: WSR5R0300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.03 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR5R0300FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0300FEA
Chip Resistor - Surface Mount WSR5R0300FEA
RES 0.03 OHM 1% 5W 4527

RES 0.03 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSRC-.03CT-ND 903437-WSR5R0300FEA WSR5R0300FEA 52-WSR5R0300FEA WSR5R0300FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR5R0300FEA RES .03 OHM 5W 1% 4527 SMD SMD 0.03 Ohm 5W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 3.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8077190 - RS Components, Ltd.
Specs
Technology / Construction Metal strip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
5 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details