Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R0470FEA

Description
47 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
47 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R0470FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0470FEA-ND
Chip Resistor - Surface Mount WSR5R0470FEA-ND
47 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.047 OHM 5W Resistor - 52-WSR5R0470FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047 OHM 5W Resistor
52-WSR5R0470FEA
0.047 OHM 5W Resistor 52-WSR5R0470FEA
RES 0.047 OHM 1% 5W 4527 Product overview: WSR5R0470FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0470FEA can be used for catalog matching and distributor lookup.

RES 0.047 OHM 1% 5W 4527 Product overview: WSR5R0470FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R0470FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R0470FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R0470FEA
Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R0470FEA
Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number WSR5R0470FEA-ND 52-WSR5R0470FEA WSR5R0470FEA
Product Name Chip Resistor - Surface Mount 0.047 OHM 5W Resistor Res Metal Strip 4527 47m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging 4527 J-Lead 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details