Vishay Precision Group Chip Resistor - Surface Mount WSR5R3000FEA

Description
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR5R3000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R3000FEACT-ND
Chip Resistor - Surface Mount 541-WSR5R3000FEACT-ND
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R3000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R3000FEADKR-ND
Chip Resistor - Surface Mount 541-WSR5R3000FEADKR-ND
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR5R3000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R3000FEATR-ND
Chip Resistor - Surface Mount 541-WSR5R3000FEATR-ND
300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .3 OHM 5W 1% 4527 SMD - WSR5R3000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 5W 1% 4527 SMD
WSR5R3000FEA
RES .3 OHM 5W 1% 4527 SMD WSR5R3000FEA
RES .3ohm 5W 1% 4527 SMD

RES .3ohm 5W 1% 4527 SMD

Supplier's Site
SMD 0.3 Ohm 5W Resistor - 52-WSR5R3000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3 Ohm 5W Resistor
52-WSR5R3000FEA
SMD 0.3 Ohm 5W Resistor 52-WSR5R3000FEA
0.3 Ohm 5W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR5R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R3000FEA can be used for catalog matching and distributor lookup.

0.3 Ohm 5W 1% Metal Strip Current Sense Resistor, 4527 SMD Product overview: WSR5R3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R3000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327271-WSR5R3000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327271-WSR5R3000FEA
Resistors - Chip Resistor - Surface Mount 1327271-WSR5R3000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327271-WSR5R3000FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 300 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Case / Package: 4527 J-Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSRC-.3CT,541-WSR5R3 000FEATR,Q14608326,W SRC-.3TR-ND,WSRC-.3T R,541-WSR5R3000FEACT ,WSRC-.3DKR,WSRC-.3D KR-ND,WSRC-.3CT-ND,5 41-WSR5R3000FEADKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327271-WSR5R3000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 300 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Case / Package: 4527 J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSRC-.3CT,541-WSR5R3000FEATR,Q14608326,WSRC-.3TR-ND,WSRC-.3TR,541-WSR5R3000FEACT,WSRC-.3DKR,WSRC-.3DKR-ND,WSRC-.3CT-ND,541-WSR5R3000FEADKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R3000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R3000FEA
Chip Resistor - Surface Mount WSR5R3000FEA
RES 0.3 OHM 1% 5W 4527

RES 0.3 OHM 1% 5W 4527

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.3 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3115 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.3 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
98K3115
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.3 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay 98K3115
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.3 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.3 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-WSR5R3000FEACT-ND WSR5R3000FEA 52-WSR5R3000FEA 1327271-WSR5R3000FEA WSR5R3000FEA 98K3115
Product Name Chip Resistor - Surface Mount RES .3 OHM 5W 1% 4527 SMD SMD 0.3 Ohm 5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.3 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details