Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R0300DBA

Description
30 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R0300DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0300DBA-ND
Chip Resistor - Surface Mount WSR5R0300DBA-ND
30 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk - WSR5R0300DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
WSR5R0300DBA
Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R0300DBA
Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR5R0300DBA-ND WSR5R0300DBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 30m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers