Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .25ohms .5% Learn More WSR5R2500DEA

Description
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More - WSR5R2500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More
WSR5R2500DEA
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More WSR5R2500DEA
Current Sense Resistors - SMD 5watts .25ohms .5% Learn More

Current Sense Resistors - SMD 5watts .25ohms .5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2500DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2500DEA-ND
Chip Resistor - Surface Mount WSR5R2500DEA-ND
250 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R2500DEA WSR5R2500DEA-ND
Product Name Current Sense Resistors - SMD 5watts .25ohms .5% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers