Vishay Intertechnology, Inc. Current Sense Resistors - SMD 5watts .033ohms 1% Learn More WSR5R0330FEA

Description
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More - WSR5R0330FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More
WSR5R0330FEA
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More WSR5R0330FEA
Current Sense Resistors - SMD 5watts .033ohms 1% Learn More

Current Sense Resistors - SMD 5watts .033ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.033TR-ND
Chip Resistor - Surface Mount WSRC-.033TR-ND
33 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R0330FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R0330FEA
Chip Resistor - Surface Mount WSR5R0330FEA
RES 0.033 OHM 1% 5W 4527

RES 0.033 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR5R0330FEA WSRC-.033TR-ND WSR5R0330FEA
Product Name Current Sense Resistors - SMD 5watts .033ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers