Vishay Intertechnology, Inc. Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R0450FTA

Description
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R0450FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R0450FTA
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R0450FTA
Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0450FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0450FTA-ND
Chip Resistor - Surface Mount WSR5R0450FTA-ND
45 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

45 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0450FTA WSR5R0450FTA-ND
Product Name Res Metal Strip 4527 45m Ohm 1% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details