Vishay Intertechnology, Inc. Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R2800FBA

Description
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk - WSR5R2800FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
WSR5R2800FBA
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R2800FBA
Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2800FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2800FBA-ND
Chip Resistor - Surface Mount WSR5R2800FBA-ND
280 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

280 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R2800FBA WSR5R2800FBA-ND
Product Name Res Metal Strip 4527 280m Ohm 1% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details