Vishay Intertechnology, Inc. RES .09 OHM 5W 1% 4527 SMD WSR5R0900FEA

Description
RES .09ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .09ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .09 OHM 5W 1% 4527 SMD - WSR5R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 5W 1% 4527 SMD
WSR5R0900FEA
RES .09 OHM 5W 1% 4527 SMD WSR5R0900FEA
RES .09ohm 5W 1% 4527 SMD

RES .09ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.09TR-ND
Chip Resistor - Surface Mount WSRC-.09TR-ND
90 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0900FEA WSRC-.09TR-ND
Product Name RES .09 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details