Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R2000DEK

Description
200 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R2000DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2000DEK-ND
Chip Resistor - Surface Mount WSR5R2000DEK-ND
200 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±0.5% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk - WSR5R2000DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk
WSR5R2000DEK
Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk WSR5R2000DEK
Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2000DEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R2000DEK
Chip Resistor - Surface Mount WSR5R2000DEK
RES 0.2 OHM 0.5% 5W 4527

RES 0.2 OHM 0.5% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR5R2000DEK-ND WSR5R2000DEK WSR5R2000DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 200m Ohm 0.5% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details