Vishay Intertechnology, Inc. Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R0400FBA

Description
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk - WSR5R0400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
WSR5R0400FBA
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R0400FBA
Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR5R0400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R0400FBA-ND
Chip Resistor - Surface Mount WSR5R0400FBA-ND
40 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0400FBA WSR5R0400FBA-ND
Product Name Res Metal Strip 4527 40m Ohm 1% 5W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details