Vishay Intertechnology, Inc. Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R2200FTA

Description
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R2200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R2200FTA
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R2200FTA
Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR5R2200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2200FTA-ND
Chip Resistor - Surface Mount WSR5R2200FTA-ND
220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R2200FTA WSR5R2200FTA-ND
Product Name Res Metal Strip 4527 220m Ohm 1% 5W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers