50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1029753-WSR5R0500FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Alternative Parts (Cross-Reference): WSR3R0500FEA; WSR2R0500FEA; WSR3R0500FEB; WSR2R0500FBA; WSR2R0500FEB; WSR2R0500FTAWSR5R050
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSRC-.05TR,WSRC-.05C
RESISTOR, WIREWOUND, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:11.56mm RoHS Compliant: Yes
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.05 ohm, 5 W, 1%, 4527 [11470 Metric] RoHS Compliant: Yes
DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors |
Product Number | WSRC-.05DKR-ND | 1029753-WSR5R0500FEA | 83R9078 | 98K3106 |
Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor, Wirewound, 0.05 Ohm, 5W, 1%; Resistance Vishay | Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant Vishay |
Configuration | Single Resistor | Single Resistor | Single Resistor | |
Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
Technology / Construction | MetalAlloy | MetalFilm; Wirewound | ||
Mounting / Packaging | 4527 J-Lead | 4527 [11470 Metric] | ||
Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |