Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R0500FEK

Description
50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR5R0500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR5R0500FEK-ND
Chip Resistor - Surface Mount 541-WSR5R0500FEK-ND
50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk - WSR5R0500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
WSR5R0500FEK
Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R0500FEK
Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR5R0500FEK-ND WSR5R0500FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 50m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details