Vishay Intertechnology, Inc. RES .07 OHM 5W 1% 4527 SMD WSR5R0700FEA

Description
RES .07ohm 5W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .07ohm 5W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .07 OHM 5W 1% 4527 SMD - WSR5R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 5W 1% 4527 SMD
WSR5R0700FEA
RES .07 OHM 5W 1% 4527 SMD WSR5R0700FEA
RES .07ohm 5W 1% 4527 SMD

RES .07ohm 5W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRC-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.07TR-ND
Chip Resistor - Surface Mount WSRC-.07TR-ND
70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.07DKR-ND
Chip Resistor - Surface Mount WSRC-.07DKR-ND
70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRC-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRC-.07CT-ND
Chip Resistor - Surface Mount WSRC-.07CT-ND
70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR5R0700FEA WSRC-.07TR-ND
Product Name RES .07 OHM 5W 1% 4527 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0700 ohms 0.0700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR140FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details