Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R2700FBA

Description
270 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
270 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R2700FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2700FBA-ND
Chip Resistor - Surface Mount WSR5R2700FBA-ND
270 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

270 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk - WSR5R2700FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
WSR5R2700FBA
Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk WSR5R2700FBA
Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR5R2700FBA-ND WSR5R2700FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 270m Ohm 1% 5W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data