Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR5R2260FTA

Description
226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR5R2260FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR5R2260FTA-ND
Chip Resistor - Surface Mount WSR5R2260FTA-ND
226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

226 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R - WSR5R2260FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R
WSR5R2260FTA
Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R WSR5R2260FTA
Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR5R2260FTA-ND WSR5R2260FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 226m Ohm 1% 5W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
SMD Resistor - 52-CGSSL1R022J - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Metal Foil
Resistance Range 0.0220 ohms
Tolerance 5 +/- %
View Details
4 suppliers