Vishay Intertechnology, Inc. SMD 5 W 0.22 ohm Resistor WSR5R2200FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR5R2200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2200FEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR5R2200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2200FEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 980587-WSR5R2200FEA is a surface mount chip resistor designed for automotive applications, qualified to AEC-Q200 standards. It features a resistance value of 220 mΩ and a power rating of 5W, making it suitable for current sensing and voltage division tasks. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy, ensuring low thermal coefficient of resistance (TCR) of less than 20 ppm/°C and low thermal EMF of less than 3 OºV/°C. It operates effectively within a temperature range of -65°C to +275°C and exhibits excellent frequency response up to 50 MHz with very low inductance values between 0.5 nH and 5 nH. The molded high-temperature encapsulation and anti-sulfur construction enhance its reliability in harsh environments. The component is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 980587-WSR5R2200FEA is a surface mount chip resistor designed for automotive applications, qualified to AEC-Q200 standards. It features a resistance value of 220 mΩ and a power rating of 5W, making it suitable for current sensing and voltage division tasks. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy, ensuring low thermal coefficient of resistance (TCR) of less than 20 ppm/°C and low thermal EMF of less than 3 OºV/°C. It operates effectively within a temperature range of -65°C to +275°C and exhibits excellent frequency response up to 50 MHz with very low inductance values between 0.5 nH and 5 nH. The molded high-temperature encapsulation and anti-sulfur construction enhance its reliability in harsh environments. The component is packaged in tape and reel format, with a standard quantity of 1,500 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 5 W 0.22 ohm Resistor - 52-WSR5R2200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5 W 0.22 ohm Resistor
52-WSR5R2200FEA
SMD 5 W 0.22 ohm Resistor 52-WSR5R2200FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR5R2200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2200FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 5 W, 1 %, 75 ppm, 0.22 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSR5R2200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5 W, 0.22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 W, 0.22 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR5R2200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 5watts .22ohms 1% Learn More - WSR5R2200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 5watts .22ohms 1% Learn More
WSR5R2200FEA
Current Sense Resistors - SMD 5watts .22ohms 1% Learn More WSR5R2200FEA
Current Sense Resistors - SMD 5watts .22ohms 1% Learn More

Current Sense Resistors - SMD 5watts .22ohms 1% Learn More

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
980587-WSR5R2200FEA
Resistors - Chip Resistor - Surface Mount 980587-WSR5R2200FEA
Win Source Part Number: 980587-WSR5R2200FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 220 mOhms Package / Case: 4527 J-Lead Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10164-6,541-1016 4-2,541-10164-1

Win Source Part Number: 980587-WSR5R2200FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 220 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10164-6,541-10164-2,541-10164-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10164-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10164-2-ND
Chip Resistor - Surface Mount 541-10164-2-ND
220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10164-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10164-6-ND
Chip Resistor - Surface Mount 541-10164-6-ND
220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10164-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10164-1-ND
Chip Resistor - Surface Mount 541-10164-1-ND
220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 5W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR5R2200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR5R2200FEA
Chip Resistor - Surface Mount WSR5R2200FEA
RES 0.22 OHM 1% 5W 4527

RES 0.22 OHM 1% 5W 4527

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSR5R2200FEA WSR5R2200FEA 980587-WSR5R2200FEA 541-10164-2-ND WSR5R2200FEA
Product Name SMD 5 W 0.22 ohm Resistor Current Sense Resistors - SMD 5watts .22ohms 1% Learn More Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details