2T WSTM1206 1W 50PPM 22 MOHM 1.0
2T WSTM1206 1W 50PPM 22 MOHM 1.0
2T WSTM1206 1W 50PPM 22 MOHM 1.0
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-WSTM1206QLR022FNRCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |